Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic ERA6ARB103V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 10 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 10 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic - 62W9188 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
62W9188
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic 62W9188
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 10 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 10 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9188
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 10 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details