Panasonic Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic ERA6APB681V

Description
RES, 680R, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 680R, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9695
Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9695
RES, 680R, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 680R, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:680ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9695
Product Name Res, 680R, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 680 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details