Panasonic Res, 68K1, 0.1%, Metal Film; Resistor Case Style Panasonic ERA6APB6812V

Description
RES, 68K1, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 68K1, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K1, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K1, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9696
Res, 68K1, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9696
RES, 68K1, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 68K1, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9696
Product Name Res, 68K1, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 68100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details