Panasonic Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic ERA6APB6042V

Description
RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9694
Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9694
RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 60K4, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:60.4kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9694
Product Name Res, 60K4, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 60400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details