Panasonic Surface Mount Resistors ERA6APB5232V

Description
Panasonic ERA6APB5232V
Request a Quote Datasheet
Description
Panasonic ERA6APB5232V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8405302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405302
Surface Mount Resistors 8405302
Panasonic ERA6APB5232V

Panasonic ERA6APB5232V

Supplier's Site
Surface Mount Resistors - 1691345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691345
Surface Mount Resistors 1691345
Panasonic ERA6APB5232V

Panasonic ERA6APB5232V

Supplier's Site
Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9692
Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9692
RES, 52K3, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 52K3, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:52.3kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8405302 41AC9692
Product Name Surface Mount Resistors Res, 52K3, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 52300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details