Panasonic Surface Mount Resistors ERA6APB4991V

Description
Panasonic ERA6APB4991V
Request a Quote Datasheet
Description
Panasonic ERA6APB4991V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8405286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405286
Surface Mount Resistors 8405286
Panasonic ERA6APB4991V

Panasonic ERA6APB4991V

Supplier's Site
Surface Mount Resistors - 8405286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405286P
Surface Mount Resistors 8405286P
Panasonic ERA6APB4991V

Panasonic ERA6APB4991V

Supplier's Site
Surface Mount Resistors - 1691340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691340
Surface Mount Resistors 1691340
Panasonic ERA6APB4991V

Panasonic ERA6APB4991V

Supplier's Site
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9690
Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9690
RES, 4K99, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K99, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.99kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8405286 8405286P 41AC9690
Product Name Surface Mount Resistors Surface Mount Resistors Res, 4K99, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 4990 ohms 4990 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details