Panasonic Surface Mount Resistors ERA6APB4990V

Description
Panasonic ERA6APB4990V
Request a Quote Datasheet
Description
Panasonic ERA6APB4990V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8405282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405282P
Surface Mount Resistors 8405282P
Panasonic ERA6APB4990V

Panasonic ERA6APB4990V

Supplier's Site
Surface Mount Resistors - 8405282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405282
Surface Mount Resistors 8405282
Panasonic ERA6APB4990V

Panasonic ERA6APB4990V

Supplier's Site
Surface Mount Resistors - 1691339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691339
Surface Mount Resistors 1691339
Panasonic ERA6APB4990V

Panasonic ERA6APB4990V

Supplier's Site
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9689
Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9689
RES, 499R, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 499R, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:499ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8405282P 8405282 41AC9689
Product Name Surface Mount Resistors Surface Mount Resistors Res, 499R, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Metal Film Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Resistance Range 499 ohms 499 ohms
Power Rating 0.1250 watts 0.1250 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers