Panasonic Res, 40K2, 0.1%, Metal Film; Resistor Case Style Panasonic ERA6APB4022V

Description
RES, 40K2, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:40.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 40K2, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:40.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 40K2, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9687
Res, 40K2, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9687
RES, 40K2, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:40.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 40K2, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:40.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9687
Product Name Res, 40K2, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 40200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers