Panasonic Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic ERA6APB4021V

Description
RES, 4K02, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.02kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.02kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9686
Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9686
RES, 4K02, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.02kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 4K02, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:4.02kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9686
Product Name Res, 4K02, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 4020 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers