Res Thin Film 0805 3K Ohm 0.1% 1/8W ±15ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6APB302V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6APB302V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057528-ERA6APB302V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 15 ppm/°C
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 3 kΩ
Power Rating: 125 mW
Number of Pins: 2
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA6APB332V; ERA-6APB272V; 1-1879275-4; ERA-6AEB302V; TNPW08053K00BEEA; RT0805BRD073KLERA-6A
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-ERA6APB302V | 1057528-ERA6APB302V |
| Product Name | SMD 8W Resistor | Chip Resistor - Surface Mount - ERA6APB302V |
| Resistance Range | 3000 ohms | 3000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C |
| Operating DC Voltage | 200 volts | 200 volts |
| Operating AC Voltage | 200 volts |