The Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, features a resistance value of 2.2 kΩ and a power rating of 125 mW. It offers a high accuracy tolerance of ±0.1% and can handle a maximum voltage of 200 V. This resistor is designed for high reliability, maintaining stability under high temperature and humidity conditions. It is compliant with RoHS standards and adheres to the AEC-Q200 qualification, making it suitable for automotive applications. The product is packaged for efficient handling, with options for punched carrier taping. This resistor is ideal for applications requiring precise resistance values and high performance in demanding environments.
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 2.2 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 62W9169 |
| Product Name | Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 2.2 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |