Panasonic Res, 1K91, 0.1%, Metal Film; Resistor Case Style Panasonic ERA6APB1911V

Description
RES, 1K91, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.91kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.91kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9683
Res, 1K91, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9683
RES, 1K91, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.91kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K91, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.91kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9683
Product Name Res, 1K91, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 1910 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers