Panasonic Chip Resistor - Surface Mount - ERA6APB1541V ERA6APB1541V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057527-ERA6APB1541V Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 15 ppm/°C Height: 500 µm Resistance: 1.54 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6APB162V; RP73D2A1K69BTG; 1879438-1; RP73D2A1K5BTG; ERA-6AEB1541V; TNPW08051K54BEEAERA- 6APB1541V; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057527-ERA6APB1541V Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 15 ppm/°C Height: 500 µm Resistance: 1.54 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6APB162V; RP73D2A1K69BTG; 1879438-1; RP73D2A1K5BTG; ERA-6AEB1541V; TNPW08051K54BEEAERA- 6APB1541V; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA6APB1541V - 1057527-ERA6APB1541V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6APB1541V
1057527-ERA6APB1541V
Chip Resistor - Surface Mount - ERA6APB1541V 1057527-ERA6APB1541V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057527-ERA6APB1541V Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 15 ppm/°C Height: 500 µm Resistance: 1.54 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6APB162V; RP73D2A1K69BTG; 1879438-1; RP73D2A1K5BTG; ERA-6AEB1541V; TNPW08051K54BEEAERA- 6APB1541V; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057527-ERA6APB1541V
Termination: SMD/SMT
Length: 2 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 15 ppm/°C
Height: 500 µm
Resistance: 1.54 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA-6APB162V; RP73D2A1K69BTG; 1879438-1; RP73D2A1K5BTG; ERA-6AEB1541V; TNPW08051K54BEEAERA-6APB1541V;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
1.54kOhm 0.125W Resistor - 52-ERA6APB1541V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.54kOhm 0.125W Resistor
52-ERA6APB1541V
1.54kOhm 0.125W Resistor 52-ERA6APB1541V
Thin Film Smnt Resistor 0805 Case 1.54kOhm +/-0.1% 0.125W +/-15ppm/degC Product overview: ERA6APB1541V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.54kOhm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.54kOhm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6APB1541V can be used for catalog matching and distributor lookup.

Thin Film Smnt Resistor 0805 Case 1.54kOhm +/-0.1% 0.125W +/-15ppm/degC Product overview: ERA6APB1541V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.54kOhm, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.54kOhm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6APB1541V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057527-ERA6APB1541V 52-ERA6APB1541V
Product Name Chip Resistor - Surface Mount - ERA6APB1541V 1.54kOhm 0.125W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers