Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic ERA6APB122V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.2 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.2 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic - 62W9162 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
62W9162
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic 62W9162
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.2 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 1.2 kohm, 125 mW, - 0.1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9162
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 1.2 Kohm, 125 Mw, 0.1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details