Panasonic Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic ERA6APB1072V

Description
RES, 10K7, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 10K7, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9680
Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9680
RES, 10K7, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 10K7, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10.7kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9680
Product Name Res, 10K7, 0.1%, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 10700 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details