Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057526-ERA6APB1052V
Packaging: Tape & Reel (TR)
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 2.0066 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 15 ppm/°C
Composition: Thin Film
Height: 609.6 µm
Number of Terminations: 2
Resistance: 10.5 kΩ
Power Rating: 125 mW
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): RP73D2A11K3BTG; ERA-6APB113V; RP73D2A10K2BTG; RP73D2A10KBTG; ERA-6AEB1052V; CPF0805B10K5E1; TNPW080510K5BEEAERA-
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 100 V
Max Power Dissipation: 125 mW
Res Thin Film 0805 11.3K Ohm 0.1% 1/8W ±15ppm/°C Molded SMD SMD Paper T/R Product overview: ERA6APB1052V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6APB1052V can be used for catalog matching and distributor lookup.
RES, 10K5, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10.5kohm;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1057526-ERA6APB1052V | 52-ERA6APB1052V | 41AC9679 |
| Product Name | Chip Resistor - Surface Mount - ERA6APB1052V | SMD 8W Resistor | Res, 10K5, 0.1%, Metal Film; Resistor Case Style Panasonic |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805 | |
| Resistance Range | 10500 ohms | 10500 ohms | 10500 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 15 ±ppm/°C | 15 ±ppm/°C |