Panasonic Surface Mount Resistors ERA6APB1021V

Description
Panasonic ERA6APB1021V
Request a Quote Datasheet
Description
Panasonic ERA6APB1021V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8405046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8405046
Surface Mount Resistors 8405046
Panasonic ERA6APB1021V

Panasonic ERA6APB1021V

Supplier's Site
Surface Mount Resistors - 1691261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1691261
Surface Mount Resistors 1691261
Panasonic ERA6APB1021V

Panasonic ERA6APB1021V

Supplier's Site
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic - 41AC9678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic
41AC9678
Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic 41AC9678
RES, 1K02, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.02kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 1K02, 0.1%, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.02kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8405046 41AC9678
Product Name Surface Mount Resistors Res, 1K02, 0.1%, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details