Panasonic Automotive SMD 0.125W 8W Resistor ERA6AED3923V

Description
Res Thin Film 0805 392K Ohm 0.5% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AED3923V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED3923V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0805 392K Ohm 0.5% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AED3923V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED3923V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.125W 8W Resistor - 52-ERA6AED3923V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.125W 8W Resistor
52-ERA6AED3923V
Automotive SMD 0.125W 8W Resistor 52-ERA6AED3923V
Res Thin Film 0805 392K Ohm 0.5% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AED3923V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED3923V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 392K Ohm 0.5% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AED3923V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED3923V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA6AED3923V - 1057514-ERA6AED3923V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AED3923V
1057514-ERA6AED3923V
Chip Resistor - Surface Mount - ERA6AED3923V 1057514-ERA6AED3923V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057514-ERA6AED3923V Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Weight: 5.499807 mg Resistance: 392 kΩ Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): ERA-6AED434V; RT0805DRD07402KL; ERJ6RED3903V; RT0805DRE07430KL; ERJ6RED3603VERA-6AED 3923V; ERA6AED3923V.; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057514-ERA6AED3923V
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 500 µm
Weight: 5.499807 mg
Resistance: 392 kΩ
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): ERA-6AED434V; RT0805DRD07402KL; ERJ6RED3903V; RT0805DRE07430KL; ERJ6RED3603VERA-6AED3923V; ERA6AED3923V.;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA6AED3923V 1057514-ERA6AED3923V
Product Name Automotive SMD 0.125W 8W Resistor Chip Resistor - Surface Mount - ERA6AED3923V
Technology / Construction Thin Film MetalFilm; Thin Film (Chip)
Tolerance 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 392000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details