Panasonic SMD 200 Ohm 8W Resistor ERA6AED201V

Description
Res Thin Film 0805 200 Ohm 0.5% 1/8W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6AED201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED201V can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thin Film 0805 200 Ohm 0.5% 1/8W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6AED201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED201V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 200 Ohm 8W Resistor - 52-ERA6AED201V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 Ohm 8W Resistor
52-ERA6AED201V
SMD 200 Ohm 8W Resistor 52-ERA6AED201V
Res Thin Film 0805 200 Ohm 0.5% 1/8W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6AED201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED201V can be used for catalog matching and distributor lookup.

Res Thin Film 0805 200 Ohm 0.5% 1/8W ±25ppm/°C Molded SMD SMD Punched Carrier T/R Product overview: ERA6AED201V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AED201V can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERA6AED201V - 1057546-ERA6AED201V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AED201V
1057546-ERA6AED201V
Chip Resistor - Surface Mount - ERA6AED201V 1057546-ERA6AED201V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057546-ERA6AED201V Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Height: 500 µm Number of Terminations: 2 Resistance: 200 Ω Power Rating: 125 mW Working Voltage: 100 V Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6AED181V; ERA-6AED1910V; ERJ6RBD2000V; RT0805DRE07200RL; RC0805DR-07200RL; RT0805DRE07220RLERA- 6AED201V; ERA-6AED201V.; ERA6AED201V.; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 100 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057546-ERA6AED201V
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 200 Ω
Power Rating: 125 mW
Working Voltage: 100 V
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA-6AED181V; ERA-6AED1910V; ERJ6RBD2000V; RT0805DRE07200RL; RC0805DR-07200RL; RT0805DRE07220RLERA-6AED201V; ERA-6AED201V.; ERA6AED201V.;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERA6AED201V 1057546-ERA6AED201V
Product Name SMD 200 Ohm 8W Resistor Chip Resistor - Surface Mount - ERA6AED201V
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details