Panasonic Res, Aec-Q200, 10K, 0805, Metal Film; Resistor Case Style Panasonic ERA6AED103V

Description
RES, AEC-Q200, 10K, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 10K, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 10K, 0805, Metal Film; Resistor Case Style Panasonic - 74AC9535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 0805, Metal Film; Resistor Case Style Panasonic
74AC9535
Res, Aec-Q200, 10K, 0805, Metal Film; Resistor Case Style Panasonic 74AC9535
RES, AEC-Q200, 10K, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, AEC-Q200, 10K, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:10kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC9535
Product Name Res, Aec-Q200, 10K, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 10000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details