Panasonic Surface Mount Resistors ERA6AEB9762V

Description
Panasonic ERA6AEB9762V
Request a Quote Datasheet
Description
Panasonic ERA6AEB9762V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086727
Surface Mount Resistors 7086727
Panasonic ERA6AEB9762V

Panasonic ERA6AEB9762V

Supplier's Site
Surface Mount Resistors - 7426358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7426358
Surface Mount Resistors 7426358
Panasonic ERA6AEB9762V

Panasonic ERA6AEB9762V

Supplier's Site
Surface Mount Resistors - 7086727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086727P
Surface Mount Resistors 7086727P
Panasonic ERA6AEB9762V

Panasonic ERA6AEB9762V

Supplier's Site
Res, 97K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3426
Res, 97K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3426
RES, 97K6, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:97.6kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 97K6, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:97.6kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086727 7426358 7086727P 64AH3426
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 97K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 97600 ohms 97600 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details