Panasonic Res, 93R1, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB93R1V

Description
RES, 93R1, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet
Description
RES, 93R1, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93R1, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93R1, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4427
Res, 93R1, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4427
RES, 93R1, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 93R1, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:93.1ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4427
Product Name Res, 93R1, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 93.1 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers