Panasonic Surface Mount Resistors ERA6AEB9310V

Description
Panasonic ERA6AEB9310V
Request a Quote
Description
Panasonic ERA6AEB9310V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086124
Surface Mount Resistors 7086124
Panasonic ERA6AEB9310V

Panasonic ERA6AEB9310V

Supplier's Site
Surface Mount Resistors - 7086124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086124P
Surface Mount Resistors 7086124P
Panasonic ERA6AEB9310V

Panasonic ERA6AEB9310V

Supplier's Site
Surface Mount Resistors - 1689075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689075
Surface Mount Resistors 1689075
Panasonic ERA6AEB9310V

Panasonic ERA6AEB9310V

Supplier's Site
Res, 0805, 931R, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 931R, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3425
Res, 0805, 931R, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3425
RES, 0805, 931R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:931ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 931R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:931ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 7086124 7086124P 64AH3425
Product Name Surface Mount Resistors Surface Mount Resistors Res, 0805, 931R, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 931 ohms 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details