Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB912V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9148
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9148
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 9.1 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4425
Res, 9K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4425
RES, 9K1, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:9.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 9K1, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:9.1kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9148 29AH4425
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 9.1 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 9K1, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details