Panasonic Res, 91R, 0805, 0.1%, 0.125W, Metal Film; Resistor Case Style Panasonic ERA6AEB910V

Description
RES, 91R, 0805, 0.1%, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 0805, 0.1%, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 0805, 0.1%, 0.125W, Metal Film; Resistor Case Style Panasonic - 64AH3424 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 0805, 0.1%, 0.125W, Metal Film; Resistor Case Style Panasonic
64AH3424
Res, 91R, 0805, 0.1%, 0.125W, Metal Film; Resistor Case Style Panasonic 64AH3424
RES, 91R, 0805, 0.1%, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 91R, 0805, 0.1%, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:91ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3424
Product Name Res, 91R, 0805, 0.1%, 0.125W, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers