Panasonic Surface Mount Resistors ERA6AEB90R9V

Description
Panasonic ERA6AEB90R9V
Request a Quote
Description
Panasonic ERA6AEB90R9V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7089261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089261
Surface Mount Resistors 7089261
Panasonic ERA6AEB90R9V

Panasonic ERA6AEB90R9V

Supplier's Site
Surface Mount Resistors - 7426305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7426305
Surface Mount Resistors 7426305
Panasonic ERA6AEB90R9V

Panasonic ERA6AEB90R9V

Supplier's Site
Surface Mount Resistors - 7089261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7089261P
Surface Mount Resistors 7089261P
Panasonic ERA6AEB90R9V

Panasonic ERA6AEB90R9V

Supplier's Site
Res, 0805, 90R9, 0.125W, Metal Film; Resistor Case Style Panasonic - 64AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 90R9, 0.125W, Metal Film; Resistor Case Style Panasonic
64AH3422
Res, 0805, 90R9, 0.125W, Metal Film; Resistor Case Style Panasonic 64AH3422
RES, 0805, 90R9, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:90.9ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 0805, 90R9, 0.125W, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:90.9ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7089261 7426305 7089261P 64AH3422
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 90R9, 0.125W, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 90.9 ohms 90.9 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details