Panasonic Surface Mount Resistors ERA6AEB9090V

Description
Panasonic ERA6AEB9090V
Request a Quote
Description
Panasonic ERA6AEB9090V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086115
Surface Mount Resistors 7086115
Panasonic ERA6AEB9090V

Panasonic ERA6AEB9090V

Supplier's Site
Surface Mount Resistors - 7086115P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086115P
Surface Mount Resistors 7086115P
Panasonic ERA6AEB9090V

Panasonic ERA6AEB9090V

Supplier's Site
Surface Mount Resistors - 7426294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7426294
Surface Mount Resistors 7426294
Panasonic ERA6AEB9090V

Panasonic ERA6AEB9090V

Supplier's Site
Res, 0805, 909R, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 909R, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3423
Res, 0805, 909R, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3423
RES, 0805, 909R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:909ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 909R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:909ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086115 7086115P 7426294 64AH3423
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 909R, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details