Res Thin Film 0805 866 Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERA6AEB8660V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 866 Ohm, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 866 Ohm, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB8660V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048009-ERA6AEB8660V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Metal Film, Thin Film
Height: 500 µm
Number of Terminations: 2
Resistance: 866 Ω
Power Rating: 125 mW
Number of Pins: 2
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RT0805BRD07866RL; ERA-6AEB9310V; ERA6AEB7870V; ERA6AEB8450V; RT0805BRD07825RL; RT0805BRD07820RLERA-
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Max Power Dissipation: 125 mW
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 866 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7086118 | 7086118P | 7426263 | 52-ERA6AEB8660V | 1048009-ERA6AEB8660V | 62W9140 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Automotive SMD 866 Ohm 0.125W Resistor | Chip Resistor - Surface Mount - ERA6AEB8660V | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 866 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic |
| Technology / Construction | Metal film | MetalFilm; Metal Film | Thin film | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS; Aec-q200 | RoHS | RoHS | RoHS | RoHS | RoHS |
| Resistance Range | 866 ohms | 866 ohms | 866 ohms | |||
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts |