Panasonic Surface Mount Resistors ERA6AEB8250V

Description
Panasonic ERA6AEB8250V
Request a Quote
Description
Panasonic ERA6AEB8250V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086105
Surface Mount Resistors 7086105
Panasonic ERA6AEB8250V

Panasonic ERA6AEB8250V

Supplier's Site
Surface Mount Resistors - 7426226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7426226
Surface Mount Resistors 7426226
Panasonic ERA6AEB8250V

Panasonic ERA6AEB8250V

Supplier's Site
Surface Mount Resistors - 7086105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086105P
Surface Mount Resistors 7086105P
Panasonic ERA6AEB8250V

Panasonic ERA6AEB8250V

Supplier's Site
Res, 825R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3419
Res, 825R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3419
RES, 825R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:825ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 825R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:825ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086105 7426226 7086105P 64AH3419
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 825R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 825 ohms 825 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details