Panasonic Chip Resistor - Surface Mount - ERA6AEB823V ERA6AEB823V

Description
Manufacturer: Panasonic Win Source Part Number: 753110-ERA6AEB823V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 753110-ERA6AEB823V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA6AEB823V
753110-ERA6AEB823V
Chip Resistor - Surface Mount - ERA6AEB823V 753110-ERA6AEB823V
Manufacturer: Panasonic Win Source Part Number: 753110-ERA6AEB823V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 5k pcs/Per Reel Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753110-ERA6AEB823V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 5k pcs/Per Reel
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 566755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566755
Surface Mount Resistors 566755
Panasonic ERA6AEB823V

Panasonic ERA6AEB823V

Supplier's Site
Surface Mount Resistors - 566755P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
566755P
Surface Mount Resistors 566755P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,82K

0805 Resistor,6A,0.125W,25ppm,0.1%,82K

Supplier's Site
Surface Mount Resistors - 7426229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7426229
Surface Mount Resistors 7426229
Panasonic ERA6AEB823V

Panasonic ERA6AEB823V

Supplier's Site
Resistor - 52-ERA6AEB823V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERA6AEB823V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB823V can be used for catalog matching and distributor lookup.

Product overview: ERA6AEB823V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB823V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 753110-ERA6AEB823V 566755 566755P 7426229 52-ERA6AEB823V
Product Name Chip Resistor - Surface Mount - ERA6AEB823V Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Resistor
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details