Panasonic Surface Mount Resistors ERA6AEB822V

Description
Panasonic ERA6AEB822V
Request a Quote Datasheet
Description
Panasonic ERA6AEB822V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 565942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565942
Surface Mount Resistors 565942
Panasonic ERA6AEB822V

Panasonic ERA6AEB822V

Supplier's Site
Surface Mount Resistors - 1100417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1100417
Surface Mount Resistors 1100417
Panasonic ERA6AEB822V

Panasonic ERA6AEB822V

Supplier's Site
Surface Mount Resistors - 565942P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
565942P
Surface Mount Resistors 565942P
0805 Resistor,6A,0.125W,2 5ppm,0.1%,8K2

0805 Resistor,6A,0.125W,25ppm,0.1%,8K2

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9135 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9135
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9135
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4422
Res, 8K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4422
RES, 8K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 8K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:8.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 565942 1100417 565942P 62W9135 29AH4422
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 8K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Thin film Metal film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Resistance Range 8200 ohms 8200 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details