Panasonic Res, 0805, 806K, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB8063V

Description
RES, 0805, 806K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:806kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 806K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:806kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 806K, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 806K, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3418
Res, 0805, 806K, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3418
RES, 0805, 806K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:806kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 806K, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:806kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3418
Product Name Res, 0805, 806K, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 806000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers