Panasonic Surface Mount Resistors ERA6AEB8062V

Description
Panasonic ERA6AEB8062V
Request a Quote
Description
Panasonic ERA6AEB8062V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086708
Surface Mount Resistors 7086708
Panasonic ERA6AEB8062V

Panasonic ERA6AEB8062V

Supplier's Site
Surface Mount Resistors - 7086708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086708P
Surface Mount Resistors 7086708P
Panasonic ERA6AEB8062V

Panasonic ERA6AEB8062V

Supplier's Site
Surface Mount Resistors - 7426207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7426207
Surface Mount Resistors 7426207
Panasonic ERA6AEB8062V

Panasonic ERA6AEB8062V

Supplier's Site
Res, 80K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3417
Res, 80K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3417
RES, 80K6, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:80.6kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 80K6, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:80.6kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086708 7086708P 7426207 64AH3417
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 80K6, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 80600 ohms 80600 ohms
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details