Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 75 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB753V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 75 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 75 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 75 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9127 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 75 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9127
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 75 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9127
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 75 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 75 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4419
Res, 75K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4419
RES, 75K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 75K, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9127 29AH4419
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 75 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 75K, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details