Manufacturer: Panasonic
Win Source Part Number: 723418-ERA6AEB752V
Manufacturer Homepage: www.panasonic.com/in
Reference case: 5k pcs/Per Reel
Reference Date Code: 16+/Rohs
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Res Thin Film 0805 7.5K Ohm 0.1% 0.125W(1/8W) ±25ppm/°C Pad SMD Automotive T/R Product overview: ERA6AEB752V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB752V can be used for catalog matching and distributor lookup.
RES, 7K5, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.5kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 723418-ERA6AEB752V | 52-ERA6AEB752V | 282509 | 29AH4418 |
| Product Name | Chip Resistor - Surface Mount - ERA6AEB752V | Automotive SMD 0.125W 8W Resistor | Surface Mount Resistors | Res, 7K5, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic |
| Resistance Range | 7500 ohms | 6200 ohms | 7500 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Technology / Construction | Thin Film (Chip); Thin Film | MetalFilm; Thin Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 | ||
| Power Rating | 0.1250 watts | 0.1250 watts |