Panasonic Res, 750R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB751V

Description
RES, 750R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Description
RES, 750R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4417
Res, 750R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4417
RES, 750R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 750R, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:750ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4417
Product Name Res, 750R, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 750 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details