Panasonic Res, 75R, 0805, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB750V

Description
RES, 75R, 0805, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes
Description
RES, 75R, 0805, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 75R, 0805, Full Reel, Metal Film; Resistor Case Style Panasonic - 23AJ6362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0805, Full Reel, Metal Film; Resistor Case Style Panasonic
23AJ6362
Res, 75R, 0805, Full Reel, Metal Film; Resistor Case Style Panasonic 23AJ6362
RES, 75R, 0805, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

RES, 75R, 0805, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:75ohm; Product Range:-; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AJ6362
Product Name Res, 75R, 0805, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers