Panasonic Res, 73K2, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB7322V

Description
RES, 73K2, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 73K2, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 73K2, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 41AH9679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
41AH9679
Res, 73K2, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 41AH9679
RES, 73K2, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 73K2, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:73.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9679
Product Name Res, 73K2, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 73200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details