Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB7320V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9124 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9124
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9124
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 29AH4416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
29AH4416
Res, 732R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 29AH4416
RES, 732R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:732ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 732R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:732ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9124 29AH4416
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 732R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details