Panasonic Res, 0805, 71K5, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB7152V

Description
RES, 0805, 71K5, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:71.5kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 71K5, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:71.5kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 71K5, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 71K5, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3414
Res, 0805, 71K5, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3414
RES, 0805, 71K5, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:71.5kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 71K5, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:71.5kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3414
Product Name Res, 0805, 71K5, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details