Panasonic Res, 0805, 7K15, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB7151V

Description
RES, 0805, 7K15, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 0805, 7K15, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 7K15, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 7K15, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4415
Res, 0805, 7K15, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4415
RES, 0805, 7K15, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 7K15, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:7.15kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4415
Product Name Res, 0805, 7K15, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details