Panasonic Res, 0805, 69R8, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB69R8V

Description
RES, 0805, 69R8, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:69.8ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 0805, 69R8, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:69.8ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 69R8, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 69R8, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4414
Res, 0805, 69R8, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4414
RES, 0805, 69R8, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:69.8ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 69R8, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:69.8ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4414
Product Name Res, 0805, 69R8, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details