Panasonic Res, 0805, 68R, Full Reel, Metal Film; Resistor Case Style Panasonic ERA6AEB680V

Description
RES, 0805, 68R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 0805, 68R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0805, 68R, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 68R, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3410
Res, 0805, 68R, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3410
RES, 0805, 68R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 0805, 68R, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:68ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3410
Product Name Res, 0805, 68R, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 68 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details