Panasonic Surface Mount Resistors ERA6AEB6652V

Description
Panasonic ERA6AEB6652V
Request a Quote
Description
Panasonic ERA6AEB6652V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086676
Surface Mount Resistors 7086676
Panasonic ERA6AEB6652V

Panasonic ERA6AEB6652V

Supplier's Site
Surface Mount Resistors - 7426068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7426068
Surface Mount Resistors 7426068
Panasonic ERA6AEB6652V

Panasonic ERA6AEB6652V

Supplier's Site
Surface Mount Resistors - 7086676P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086676P
Surface Mount Resistors 7086676P
Panasonic ERA6AEB6652V

Panasonic ERA6AEB6652V

Supplier's Site
Res, 0805, 66K5, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 66K5, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3409
Res, 0805, 66K5, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3409
RES, 0805, 66K5, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:66.5kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 66K5, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:66.5kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086676 7426068 7086676P 64AH3409
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 66K5, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film Thin film MetalFilm; Metal Film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 66500 ohms 66500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details