Manufacturer: Panasonic
Win Source Part Number: 738133-ERA6AEB622V
Manufacturer Homepage: www.panasonic.com/in
Reference case: 5k pcs/Per Reel
Reference Date Code: 15+/Rohs
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Fixed Resistor, Thin Film, 0.125 Product overview: ERA6AEB622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA6AEB622V can be used for catalog matching and distributor lookup.
Fixed Resistor, Thin Film, 0.125
RES, 6K2, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.2kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 6.2 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 738133-ERA6AEB622V | 52-ERA6AEB622V | ERA6AEB622V | 42AC0826 | 62W9113 |
| Product Name | Chip Resistor - Surface Mount - ERA6AEB622V | Resistor | Chip Resistor - Surface Mount | Res, 6K2, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 6.2 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |||
| Mounting / Packaging | 0805 | Surface Mount Technology (SMT / SMD) | |||
| Resistance Range | 6200 ohms |