Panasonic Res, 6K19, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic ERA6AEB6191V

Description
RES, 6K19, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.19kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Description
RES, 6K19, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.19kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3406 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3406
Res, 6K19, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3406
RES, 6K19, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.19kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 6K19, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:6.19kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64AH3406
Product Name Res, 6K19, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805
Resistance Range 6190 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers