Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 604 ohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES, 604R, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:604ohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 782549 | 62W9107 | 29AH4406 |
| Product Name | Surface Mount Resistors | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 604 Ohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic | Res, 604R, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic |
| Technology / Construction | MetalFilm; Metal Film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805 |
| Resistance Range | 604 ohms | 604 ohms | |
| Power Rating | 0.1300 watts | 0.1250 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |