Panasonic Surface Mount Resistors ERA6AEB5902V

Description
Panasonic ERA6AEB5902V
Request a Quote
Description
Panasonic ERA6AEB5902V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086663
Surface Mount Resistors 7086663
Panasonic ERA6AEB5902V

Panasonic ERA6AEB5902V

Supplier's Site
Surface Mount Resistors - 7086663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086663P
Surface Mount Resistors 7086663P
Panasonic ERA6AEB5902V

Panasonic ERA6AEB5902V

Supplier's Site
Surface Mount Resistors - 7425982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7425982
Surface Mount Resistors 7425982
Panasonic ERA6AEB5902V

Panasonic ERA6AEB5902V

Supplier's Site
Res, 0805, 59K0, Full Reel, Metal Film; Resistor Case Style Panasonic - 64AH3404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0805, 59K0, Full Reel, Metal Film; Resistor Case Style Panasonic
64AH3404
Res, 0805, 59K0, Full Reel, Metal Film; Resistor Case Style Panasonic 64AH3404
RES, 0805, 59K0, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 0805, 59K0, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:59kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7086663 7086663P 7425982 64AH3404
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, 0805, 59K0, Full Reel, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Metal Film Thin film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 59000 ohms 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details