Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.76 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA6AEB5761V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.76 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.76 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.76 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 62W9104 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.76 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
62W9104
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.76 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 62W9104
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.76 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 5.76 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic - 29AH4405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
29AH4405
Res, 5K76, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic 29AH4405
RES, 5K76, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.76kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K76, 0.1%, FULL REEL, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.76kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 62W9104 29AH4405
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 5.76 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic Res, 5K76, 0.1%, Full Reel, Metal Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers