Panasonic Surface Mount Resistors ERA6AEB5491V

Description
Panasonic ERA6AEB5491V
Request a Quote Datasheet
Description
Panasonic ERA6AEB5491V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7086354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7086354
Surface Mount Resistors 7086354
Panasonic ERA6AEB5491V

Panasonic ERA6AEB5491V

Supplier's Site
Res, 5K49, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic - 64AH3402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
64AH3402
Res, 5K49, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic 64AH3402
RES, 5K49, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.49kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 5K49, 0.125W, 0805, METAL FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:5.49kohm; Product Range:ERA6A Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 7086354 64AH3402
Product Name Surface Mount Resistors Res, 5K49, 0.125W, 0805, Metal Film; Resistor Case Style Panasonic
Technology / Construction Metal film MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 5490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details